Bourns, Inc. Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Bourns MF-R050.

Description
FUSE, PTC RESET, 60V, 500mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 60V, 500mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Bourns - 26AC2072 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Bourns
26AC2072
Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Bourns 26AC2072
FUSE, PTC RESET, 60V, 500mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 500mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 26AC2072
Product Name Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Bourns
Trigger Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-RLC50-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R010-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details