The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95% Typical dc resistance as low as 17 mΩ Magnetically shielded
470nH Shielded Thin Film Inductor 4.8A 27mOhm Max 0806 (2016 Metric)
Win Source Part Number: 1352312-LPWI201610TB
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: LPWI
Type: Thin Film
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Tolerance: ±20%
Material - Core: Metal Composite
Mounting Type: Surface Mount
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 27mOhm Max
Supplier Device Package: 0806
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Littelfuse Inc.
Current - Saturation (Isat): 5.7A
California Prop 65: Warning Information
Inductor Power Shielded Thin Film 0.47uH 20% 1MHz Metal 4.8A 0.027Ohm DCR 0806 T/R Product overview: LPWI201610TBR47T from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 1MHz, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 1MHz, 4.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPWI201610TBR47T can be used for catalog matching and distributor lookup.
INDUCTOR, 470NH, 0806, THIN FILM; Inductance:470nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:-; DC Current Rating:5.2A; Inductor Case / Package:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
INDUCTOR, 470NH, 0806, THIN FILM; Inductance:470nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:-; DC Current Rating:5.2A; Inductor Case / Package:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPWI201610TBR47T | F12107TR-ND | 1352312-LPWI201610TBR47T | 71-LPWI201610TBR47T | 16AH0875 |
| Product Name | New 1608mm/2012mm/2016mm/2520mm Power Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 0.47uH 1MHz 4.8A Inductor and Choke | Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse |
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | ||
| DCR | 0.0210 to 27 ohms | 0.0270 ohms | 0.0270 ohms | 0.0270 ohms | |
| Rated DC Current | 6000 to 5700 milliamps | 5700 milliamps | 4800 milliamps | 5200 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology |