The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
1µH Shielded Thin Film Inductor 3.2A 46mOhm Max 0806 (2016 Metric)
1µH Shielded Thin Film Inductor 3.2A 46mOhm Max 0806 (2016 Metric)
1µH Shielded Thin Film Inductor 3.2A 46mOhm Max 0806 (2016 Metric)
INDUCTOR, 1UH, 0806, THIN FILM; Inductance:1µH; DC Resistance Max:0.046ohm; Self Resonant Frequency:-; DC Current Rating:3.5A; Inductor Case / Package:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
INDUCTOR, 1UH, 0806, THIN FILM; Inductance:1µH; DC Resistance Max:0.046ohm; Self Resonant Frequency:-; DC Current Rating:3.5A; Inductor Case / Package:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPWI201610TB1R0T | F12106TR-ND | 16AH0876 |
| Product Name | New 1608mm/2012mm/2016mm/2520mm Power Inductors | Fixed Inductors | Inductor, 1Uh, 0806, Thin Film; Inductance Littelfuse |
| Inductance Range | 1 microH | 1 microH | |
| DCR | 0.0430 to 46 ohms | 0.0460 ohms | 0.0460 ohms |
| Rated DC Current | 4200 to 4000 milliamps | 4000 milliamps | 3500 milliamps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology |