Littelfuse, Inc. New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201208S1R0T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New 1608mm/2012mm/2016mm/2520mm Power Inductors - LPWI201208S1R0T - Littelfuse, Inc.
Rosemont, IL, United States
New 1608mm/2012mm/2016mm/2520mm Power Inductors
LPWI201208S1R0T
New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201208S1R0T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F12088TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12088TR-ND
Fixed Inductors F12088TR-ND
1µH Shielded Thin Film Inductor 2.7A 65mOhm Max 0805 (2012 Metric)

1µH Shielded Thin Film Inductor 2.7A 65mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - F12088DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12088DKR-ND
Fixed Inductors F12088DKR-ND
1µH Shielded Thin Film Inductor 2.7A 65mOhm Max 0805 (2012 Metric)

1µH Shielded Thin Film Inductor 2.7A 65mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - F12088CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12088CT-ND
Fixed Inductors F12088CT-ND
1µH Shielded Thin Film Inductor 2.7A 65mOhm Max 0805 (2012 Metric)

1µH Shielded Thin Film Inductor 2.7A 65mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 1Uh, 0805, Thin Film; Inductance Littelfuse - 16AH0857 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 0805, Thin Film; Inductance Littelfuse
16AH0857
Inductor, 1Uh, 0805, Thin Film; Inductance Littelfuse 16AH0857
INDUCTOR, 1UH, 0805, THIN FILM; Inductance:1µH; DC Resistance Max:0.065ohm; Self Resonant Frequency:-; DC Current Rating:3A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, 0805, THIN FILM; Inductance:1µH; DC Resistance Max:0.065ohm; Self Resonant Frequency:-; DC Current Rating:3A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 0805, Thin Film; Inductance Littelfuse - 16AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 0805, Thin Film; Inductance Littelfuse
16AH0858
Inductor, 1Uh, 0805, Thin Film; Inductance Littelfuse 16AH0858
INDUCTOR, 1UH, 0805, THIN FILM; Inductance:1µH; DC Resistance Max:0.065ohm; Self Resonant Frequency:-; DC Current Rating:3A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, 0805, THIN FILM; Inductance:1µH; DC Resistance Max:0.065ohm; Self Resonant Frequency:-; DC Current Rating:3A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201208S1R0T F12088TR-ND 16AH0857
Product Name New 1608mm/2012mm/2016mm/2520mm Power Inductors Fixed Inductors Inductor, 1Uh, 0805, Thin Film; Inductance Littelfuse
Inductance Range 1 microH 1 microH
DCR 0.0600 to 65 ohms 0.0650 ohms 0.0650 ohms
Rated DC Current 3400 to 3100 milliamps 3100 milliamps 3000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details