Littelfuse, Inc. Industrial/pwr Fuse, 35A, 250Vac, 125Vdc; Product Range Littelfuse LNRK035.T

Description
INDUSTRIAL/PWR FUSE, 35A, 250VAC, 125VDC; Product Range:POWR-PRO Fuses Series; Fuse Current:35A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Time Delay RoHS Compliant: No
Description
INDUSTRIAL/PWR FUSE, 35A, 250VAC, 125VDC; Product Range:POWR-PRO Fuses Series; Fuse Current:35A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Time Delay RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Industrial/pwr Fuse, 35A, 250Vac, 125Vdc; Product Range Littelfuse - 02B8451 - Newark, An Avnet Company
Chicago, IL, United States
Industrial/pwr Fuse, 35A, 250Vac, 125Vdc; Product Range Littelfuse
02B8451
Industrial/pwr Fuse, 35A, 250Vac, 125Vdc; Product Range Littelfuse 02B8451
INDUSTRIAL/PWR FUSE, 35A, 250VAC, 125VDC; Product Range:POWR-PRO Fuses Series; Fuse Current:35A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Time Delay RoHS Compliant: No

INDUSTRIAL/PWR FUSE, 35A, 250VAC, 125VDC; Product Range:POWR-PRO Fuses Series; Fuse Current:35A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:-; Fuse Size Imperial:-; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 02B8451
Product Name Industrial/pwr Fuse, 35A, 250Vac, 125Vdc; Product Range Littelfuse
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers