Littelfuse, Inc. LP MINI LMIN7.5V

Description
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN7.5V - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN7.5V
LP MINI LMIN7.5V
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN7.5V
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Cartridge Fuses - VF526/VF526-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers