Littelfuse, Inc. LP MINI LMIN5BP

Description
This 5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN5BP - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN5BP
LP MINI LMIN5BP
This 5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Tan housing indicates 5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN5BP
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002635017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Cartridge Fuses - VF504/VF504-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 30 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers