Littelfuse, Inc. LP MINI LMIN10V

Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN10V - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN10V
LP MINI LMIN10V
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN10V
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 002311403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VKF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 300 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers