Littelfuse, Inc. UL Class RK1 Dual Element Time-Delay Fuse LLSRK350

Description
Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening
Datasheet
Description
Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class RK1 Dual Element Time-Delay Fuse - LLSRK350 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class RK1 Dual Element Time-Delay Fuse
LLSRK350
UL Class RK1 Dual Element Time-Delay Fuse LLSRK350
Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening

Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LLSRK350
Product Name UL Class RK1 Dual Element Time-Delay Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details