Sensata Technologies Solid State Relays 84134120

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 646-1005-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1005-ND
Solid State Relays 646-1005-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84134120
Solid State Relays - Industrial Mount 84134120
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0390 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0390
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0390
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 84134120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84134120
Relays - Solid State Relays 84134120
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 646-1005-ND 84134120 02P0390 84134120
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details