"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: Infineon Technologies
Win Source Part Number: 1090799-PVT212PBF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 550mA
Voltage - Load: 0 to 150 V
Categories: Relays
Status: Active
Max On Resistance: 750 mOhm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 150V 1 Form A Photo Voltaic Relay
SSR RELAY SPST-NO 550MA 0-150V
MOSFET RELAY, SPST-NO, 0.55A, 150V; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVT212PBF-ND | 1090799-PVT212PBF | PVT212PBF | PVT212PBF | 18AC0161 |
| Product Name | Solid State Relays | Solid State Relays - PVT212PBF | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.55A, 150V; Contact Configuration Infineon |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC |