The LBA716S is a surface-mount, dual single-pole optoMOS relay integrating independent normally open and normally closed contacts in an 8-pin package. It handles a continuous load current of 1 A RMS DC for the normally open contact and 0.5 A RMS DC for the normally closed contact, with a maximum load voltage of 60 V. The device features an on-resistance of up to 0.4 Ω for the normally open contact and 2 Ω for the normally closed contact, along with 3750 V RMS input/output isolation. It is UL recognized, CSA certified, and EN/IEC 60950-1 certified, with a flammability rating of UL 94 V-0. The package dimensions are 9.652 ± 0.381 mm in length and 7.620 ± 0.254 mm in width, with a body height of 0.813 ± 0.102 mm. It supports a moisture sensitivity level (MSL) of 1 and is ESD sensitive.
MOSFET RELAY, SPST-NO/NC, 1A, 60V, SMD; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 14R8332 |
| Product Name | Mosfet Relay, Spst-No/nc, 1A, 60V, Smd; Contact Form Ixys Semiconductor |
| Application Type | Latching |