The LAA100L is a dual single-pole, normally open, current-limiting solid state relay with 350V blocking voltage and 120mA RMS load current capacity, featuring a maximum on-resistance of 25Ω and integrated current limiting. It is housed in an 8-pin DIP package with dimensions of 9.652 × 7.620 mm. The device provides 3750V rms input/output isolation, meets UL E76270, CSA 1175739, and TUV EN 62368-1 certifications, and operates from -40°C to +85°C ambient temperature. Turn-on and turn-off times are both maximum 5 ms. It is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LAA100L |
| Product Name | Bidirectional normally open outputs |
| Isolation Voltage | 3.75 kilovolts |