"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176531-G3VM-61B
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 500mA
Categories: Relays
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.15VDC
SSR RELAY SPST-NO 500MA 0-60V
MOSFET TH Relay
Solid State Relays - PCB Mount 60V, SPST-NO, DIP6 PCB 500mA 1ohm 140pF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-61B-ND | 1176531-G3VM-61B | G3VM-61B | 52K2613 | G3VM-61B |
| Product Name | Solid State Relays | Solid State Relays - G3VM-61B | Relays - Solid State Relays | Mosfet Th Relay Omron Electronic Components | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC |