Littelfuse, Inc. 50A Circuit Protection Fuse LA50QS504

Description
FUSE CARTRIDGE 50A 500VAC/VDC Product overview: LA50QS504 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA50QS504 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE CARTRIDGE 50A 500VAC/VDC Product overview: LA50QS504 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA50QS504 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50A Circuit Protection Fuse - 155-LA50QS504 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50A Circuit Protection Fuse
155-LA50QS504
50A Circuit Protection Fuse 155-LA50QS504
FUSE CARTRIDGE 50A 500VAC/VDC Product overview: LA50QS504 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA50QS504 can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 50A 500VAC/VDC Product overview: LA50QS504 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA50QS504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - LA50QS504 - 792825-LA50QS504 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - LA50QS504
792825-LA50QS504
Electrical, Specialty Fuses - LA50QS504 792825-LA50QS504
Manufacturer: Littelfuse Inc. Win Source Part Number: 792825-LA50QS504 Series: POWR-GARD LA50QS Packaging: Bulk Package: Cylindrical, Blade Terminal (Bolt) Current Rating: 50A Fuse Type: Cartridge Voltage Rating - AC: 500V Voltage Rating - DC: 500V Response Time: Fast Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC Approvals: CSA, UR Applications: Electrical, Industrial Mounting: Bolt Mount Family Name: LA50QS Categories: Circuit Protection Dimension: 1.000" Dia x 2.130" L (25.40mm x 54.10mm) Alternative Parts (Cross-Reference): L50QS050.T; Introduction Date: January 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792825-LA50QS504
Series: POWR-GARD LA50QS
Packaging: Bulk
Package: Cylindrical, Blade Terminal (Bolt)
Current Rating: 50A
Fuse Type: Cartridge
Voltage Rating - AC: 500V
Voltage Rating - DC: 500V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 200kA AC, 100kA DC
Approvals: CSA, UR
Applications: Electrical, Industrial
Mounting: Bolt Mount
Family Name: LA50QS
Categories: Circuit Protection
Dimension: 1.000" Dia x 2.130" L (25.40mm x 54.10mm)
Alternative Parts (Cross-Reference): L50QS050.T;
Introduction Date: January 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 155-LA50QS504 792825-LA50QS504
Product Name 50A Circuit Protection Fuse Electrical, Specialty Fuses - LA50QS504
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data