Littelfuse, Inc. Electrical, Specialty Fuses - LA50QS1504 LA50QS1504

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 847036-LA50QS1504 Series: POWR-GARD® LA50QS Features: 500 V AC 500 V DC Fuse Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: LA50QS150-4, -LA50QS1504
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 847036-LA50QS1504 Series: POWR-GARD® LA50QS Features: 500 V AC 500 V DC Fuse Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: LA50QS150-4, -LA50QS1504
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - LA50QS1504 - 847036-LA50QS1504 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - LA50QS1504
847036-LA50QS1504
Electrical, Specialty Fuses - LA50QS1504 847036-LA50QS1504
Manufacturer: Littelfuse Inc. Win Source Part Number: 847036-LA50QS1504 Series: POWR-GARD® LA50QS Features: 500 V AC 500 V DC Fuse Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: LA50QS150-4, -LA50QS1504

Manufacturer: Littelfuse Inc.
Win Source Part Number: 847036-LA50QS1504
Series: POWR-GARD® LA50QS
Features: 500 V AC 500 V DC Fuse
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: LA50QS150-4, -LA50QS1504

Buy Now Datasheet
150A Circuit Protection Fuse - 155-LA50QS1504 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150A Circuit Protection Fuse
155-LA50QS1504
150A Circuit Protection Fuse 155-LA50QS1504
FUSE CARTRIDGE 150A 500VAC/VDC Product overview: LA50QS1504 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA50QS1504 can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 150A 500VAC/VDC Product overview: LA50QS1504 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA50QS1504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 847036-LA50QS1504 155-LA50QS1504
Product Name Electrical, Specialty Fuses - LA50QS1504 150A Circuit Protection Fuse
Rated Voltage 500 volts
Unlock Full Specs
to access all available technical data