Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses LA50P12004

Description
Win Source Part Number: 1004244-LA50P12004 Category: Circuit Protection>Electrica l, Specialty Fuses Series: LA50P Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 500 V Voltage Rating - DC: 450 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100kA AC, 79kA DC Applications: Electrical, Industrial Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2kA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -LA50P12004,LA50P120 0-4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1004244-LA50P12004 Category: Circuit Protection>Electrica l, Specialty Fuses Series: LA50P Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 500 V Voltage Rating - DC: 450 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100kA AC, 79kA DC Applications: Electrical, Industrial Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2kA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -LA50P12004,LA50P120 0-4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1004244-LA50P12004 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1004244-LA50P12004
Circuit Protection - Electrical, Specialty Fuses 1004244-LA50P12004
Win Source Part Number: 1004244-LA50P12004 Category: Circuit Protection>Electrica l, Specialty Fuses Series: LA50P Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 500 V Voltage Rating - DC: 450 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100kA AC, 79kA DC Applications: Electrical, Industrial Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2kA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -LA50P12004,LA50P120 0-4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1004244-LA50P12004
Category: Circuit Protection>Electrical, Specialty Fuses
Series: LA50P
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 500 V
Voltage Rating - DC: 450 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100kA AC, 79kA DC
Applications: Electrical, Industrial
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2kA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -LA50P12004,LA50P1200-4
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
1200A Circuit Protection Fuse
155-LA50P12004
1200A Circuit Protection Fuse 155-LA50P12004
Fuse HRC Very Fast Acting 1200A Bolt Tap CSA Product overview: LA50P12004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA50P12004 can be used for catalog matching and distributor lookup.

Fuse HRC Very Fast Acting 1200A Bolt Tap CSA Product overview: LA50P12004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA50P12004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LA50P12004
Circuit Protection - Electrical, Specialty Fuses LA50P12004
FUSE CRTRDGE 1.2KA 500VAC/450VDC

FUSE CRTRDGE 1.2KA 500VAC/450VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1004244-LA50P12004 155-LA50P12004 LA50P12004
Product Name Circuit Protection - Electrical, Specialty Fuses 1200A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - CH0603 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details