FUSE CARTRIDGE 50A 150VAC/VDC Product overview: LA15QS504 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS504 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314360-LA15QS504
Category: Circuit Protection>Electrica
Series: POWR-GARD® LA15QS
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 150 V
Voltage Rating - DC: 150 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100kA
Applications: Electrical, Industrial
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.811" Dia x 2.000" L (20.60mm x 50.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: UR
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 155-LA15QS504 | 1314360-LA15QS504 |
| Product Name | 50A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Rated Voltage | 150 volts | 150 volts |