SCHURTER Inc Power Entry Connector; Fuse Holder Type Schurter 31.2203

Description
POWER ENTRY CONNECTOR; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:5mm x 20mm RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:5mm x 20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Fuse Holder Type Schurter - 94B9022 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Fuse Holder Type Schurter
94B9022
Power Entry Connector; Fuse Holder Type Schurter 94B9022
POWER ENTRY CONNECTOR; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:5mm x 20mm RoHS Compliant: Yes

POWER ENTRY CONNECTOR; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 94B9022
Product Name Power Entry Connector; Fuse Holder Type Schurter
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1985-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Blocks - VFPTF18THR -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CN6953-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 73861629 - Radwell International
Allen-Bradley / Rockwell Automation
View Details