Slide Switch DPDT Through Hole
Slide Switches DPDT MICRO UPRIGHT
SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:MMS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE DPDT 100MA 30V
SWITCH SLIDE DPDT 100MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 450-1579-ND | MMS22 | 38H9449 | MMS22 | MMS22 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | PC Pin | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT |