The KVM6 is a single-phase undervoltage monitor designed to protect sensitive equipment against brownout conditions. It operates on 220 to 240VAC input, with an adjustable undervoltage setpoint range of 156 to 199VAC and a fixed reset point of 209VAC. The device features an SPDT electromechanical relay rated at 8A resistive at 120VAC or 1/3 hp at 120/240VAC, and an LED indicator that glows green when energized. It has a compact surface-mount design measuring 50.8 mm high by 50.8 mm wide by 30.7 mm deep, terminated with 6.35 mm male quick-connect terminals, and is encapsulated for protection against shock, vibration, and humidity. Power consumption is 4.5W at 264VAC. Surge protection complies with IEEE C62.41-1991 Level A, and isolation voltage is ≥1500V RMS. Operating temperature ranges from -25°C to 55°C, with storage from -40°C to 85°C.
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | KVM6 | KVM6 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |