NKK Switches 6mm Tactile HP0215AFKP2-S

Description
HP02-Series Ultra-Miniature Tactile Switches Environmentally friendly, lead-free component construction. Components and packaging materials meet RoHS directive restricting use of hazardous mounting substances such as lead and cadmium. .244" (6.2mm) square body allows compact mounting. Heat-resistant resin body meets lead-free solder processing requirements and UL flammability rating of 94V-0. Gold-plated contacts for very low voltage/current applications offer advantages of little or no oxidation or sulfurization and stable contact resistance. Crimped PC terminals for through-hole models provide a spring-type action that ensures secure mounting and prevents dislodgment during automated soldering.
Request a Quote
Description
HP02-Series Ultra-Miniature Tactile Switches Environmentally friendly, lead-free component construction. Components and packaging materials meet RoHS directive restricting use of hazardous mounting substances such as lead and cadmium. .244" (6.2mm) square body allows compact mounting. Heat-resistant resin body meets lead-free solder processing requirements and UL flammability rating of 94V-0. Gold-plated contacts for very low voltage/current applications offer advantages of little or no oxidation or sulfurization and stable contact resistance. Crimped PC terminals for through-hole models provide a spring-type action that ensures secure mounting and prevents dislodgment during automated soldering.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HP0215AFKP2-S is a 6mm square, single pole single throw tactile switch with a flat black actuator, silver-plated contacts rated for 3VA maximum at 28V DC, and straight PC terminals in stick-tube packaging. It has a nominal operating force of 1.60N, total travel of 0.2mm, and a mechanical and electrical life of 500,000 operations minimum. The actuator and base are made of glass fiber reinforced polyamide rated UL94V-0, the case is stainless steel, and terminals are brass with silver plating. It operates from -20°C to +70°C and withstands 100G shock and 10-55Hz vibration. The switch is designed for low-voltage, low-current circuits and supports wave or manual soldering.

Datasheet Summary
Powered by GS/AI

The HP0215AFKP2-S is a 6mm square, single pole single throw tactile switch with a flat black actuator, silver-plated contacts rated for 3VA maximum at 28V DC, and straight PC terminals in stick-tube packaging. It has a nominal operating force of 1.60N, total travel of 0.2mm, and a mechanical and electrical life of 500,000 operations minimum. The actuator and base are made of glass fiber reinforced polyamide rated UL94V-0, the case is stainless steel, and terminals are brass with silver plating. It operates from -20°C to +70°C and withstands 100G shock and 10-55Hz vibration. The switch is designed for low-voltage, low-current circuits and supports wave or manual soldering.

Suppliers

Company
Product
Description
Supplier Links
6mm Tactile - HP0215AFKP2-S - NKK Switches
Scottsdale, AZ, United States
6mm Tactile
HP0215AFKP2-S
6mm Tactile HP0215AFKP2-S
HP02-Series Ultra-Miniature Tactile Switches Environmentally friendly, lead-free component construction. Components and packaging materials meet RoHS directive restricting use of hazardous mounting substances such as lead and cadmium. .244" (6.2mm) square body allows compact mounting. Heat-resistant resin body meets lead-free solder processing requirements and UL flammability rating of 94V-0. Gold-plated contacts for very low voltage/current applications offer advantages of little or no oxidation or sulfurization and stable contact resistance. Crimped PC terminals for through-hole models provide a spring-type action that ensures secure mounting and prevents dislodgment during automated soldering.

HP02-Series Ultra-Miniature Tactile Switches

  • Environmentally friendly, lead-free component construction. Components and packaging materials meet RoHS directive restricting use of hazardous mounting substances such as lead and cadmium. .244" (6.2mm) square body allows compact mounting.
  • Heat-resistant resin body meets lead-free solder processing requirements and UL flammability rating of 94V-0.
  • Gold-plated contacts for very low voltage/current applications offer advantages of little or no oxidation or sulfurization and stable contact resistance. Crimped PC terminals for through-hole models provide a spring-type action that ensures secure mounting and prevents dislodgment during automated soldering.
Supplier's Site Datasheet
Pushbutton Switches - HP0215AFKP2-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
HP0215AFKP2-S
Pushbutton Switches HP0215AFKP2-S
6MM TACTILE

6MM TACTILE

Buy Now
Laguna Hills, CA, United States
Tactile Switches - HP0215AFKP2-S
1181664-HP0215AFKP2-S
Tactile Switches - HP0215AFKP2-S 1181664-HP0215AFKP2-S
Manufacturer: NKK Switches Win Source Part Number: 1181664-HP0215AFKP2- S Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Flux Protection Actuator Material: Polyamide (PA), Nylon, Glass Filled Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.20mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 500,000 Cycles Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 4.30mm Manufacturer Homepage: www.nkkswitches.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 3VA at 28VDC

Manufacturer: NKK Switches
Win Source Part Number: 1181664-HP0215AFKP2-S
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Features: Sealed - Flux Protection
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.20mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 500,000 Cycles
Categories: Switches
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 4.30mm
Manufacturer Homepage: www.nkkswitches.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 3VA at 28VDC

Buy Now
Tactile Switches - 360-3279-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
360-3279-ND
Tactile Switches 360-3279-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 2300-HP0215AFKP2-S
6MM TACTILE

6MM TACTILE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
HP0215AFKP2-S
Tactile Switches HP0215AFKP2-S
Tactile Switches SPST CIRCUIT NORMAL BK ACT SIL PC

Tactile Switches SPST CIRCUIT NORMAL BK ACT SIL PC

Buy Now Datasheet
Switches - Tactile Switches HP0215AFKP2-S
SWITCH TACTILE SPST-NO 3VA 28V

SWITCH TACTILE SPST-NO 3VA 28V

Supplier's Site
Switch, Tactile, 0.125A, 28Vdc, Solder; Product Range Nkk Switches - 09X9922 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 0.125A, 28Vdc, Solder; Product Range Nkk Switches
09X9922
Switch, Tactile, 0.125A, 28Vdc, Solder; Product Range Nkk Switches 09X9922
SWITCH, TACTILE, 0.125A, 28VDC, SOLDER; Product Range:HP02 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:125mA at 28VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 0.125A, 28VDC, SOLDER; Product Range:HP02 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:125mA at 28VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. Win Source Electronics DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number HP0215AFKP2-S HP0215AFKP2-S 1181664-HP0215AFKP2-S 360-3279-ND 2300-HP0215AFKP2-S HP0215AFKP2-S HP0215AFKP2-S 09X9922
Product Name 6mm Tactile Pushbutton Switches Tactile Switches - HP0215AFKP2-S Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switch, Tactile, 0.125A, 28Vdc, Solder; Product Range Nkk Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole Straight PC Pins Solder Pin Through Hole
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2085G-F-J51F - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
5 suppliers
Low Profile Process Sealed Tactile - JB15HAP-2F - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Light Touch Miniature Pushbutton - EB2011-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
7 suppliers
Low Profile Process Sealed Tactile - JB15KP-5A - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers