Through-hole-mountin
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches 0.05A 24VDC SPST Round Button
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3W-1020 | Z4693-ND | B3W-1020 | B3W-1020 | B3W-1020 |
| Product Name | B3W Sealed Tactile Switch | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Switch Dimensions | 5 x 6 x 6.6 mm | 6.60mm x 6.00mm | |||
| Terminal Type | Through-hole mount | Straight PC Pins | PC Pin | Solder Pin | |
| Min. Actuating Force | 0.4 lbs (0.1601 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1601 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) |
| Max. Mechanical Life | 300000 Number of electrical operations | 300000 Number of electrical operations |