Littelfuse, Inc. Interval Timer KSPUA2I

Description
The KSPU Series is a factory programmed module available in any 1 of 14 standard functions. The KSPU offers a single adjustable timer function. Switch adjustment allows accurate selection of the time delay the first time and every time. The 1A steady, 10A inrush rated solid-state output provides 100 million operations, typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPU Series is a cost effective approach for OEM applications that require small size, solid state reliability, and accurate switch adjustment.
Request a Quote Datasheet
Description
The KSPU Series is a factory programmed module available in any 1 of 14 standard functions. The KSPU offers a single adjustable timer function. Switch adjustment allows accurate selection of the time delay the first time and every time. The 1A steady, 10A inrush rated solid-state output provides 100 million operations, typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPU Series is a cost effective approach for OEM applications that require small size, solid state reliability, and accurate switch adjustment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interval Timer - KSPUA2I - Littelfuse, Inc.
Rosemont, IL, United States
Interval Timer
KSPUA2I
Interval Timer KSPUA2I
The KSPU Series is a factory programmed module available in any 1 of 14 standard functions. The KSPU offers a single adjustable timer function. Switch adjustment allows accurate selection of the time delay the first time and every time. The 1A steady, 10A inrush rated solid-state output provides 100 million operations, typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPU Series is a cost effective approach for OEM applications that require small size, solid state reliability, and accurate switch adjustment.

The KSPU Series is a factory programmed module available in any 1 of 14 standard functions. The KSPU offers a single adjustable timer function. Switch adjustment allows accurate selection of the time delay the first time and every time. The 1A steady, 10A inrush rated solid-state output provides 100 million operations, typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPU Series is a cost effective approach for OEM applications that require small size, solid state reliability, and accurate switch adjustment.

Supplier's Site Datasheet
Time Delay Relays - 5666-KSPUA2I-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KSPUA2I-ND
Time Delay Relays 5666-KSPUA2I-ND
Interval Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - 1294-KSPUA2I-CHP - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1294-KSPUA2I-CHP
Time Delay Relays 1294-KSPUA2I-CHP
RELAY TIME DELAY 1023SEC CHAS MT

RELAY TIME DELAY 1023SEC CHAS MT

Buy Now Datasheet
Time Delay Relays - KSPUA2I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KSPUA2I
Time Delay Relays KSPUA2I
Interval Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

Interval Time Delay Relay SPST-NO (1 Form A) 1 Sec ~ 1023 Sec Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number KSPUA2I 5666-KSPUA2I-ND KSPUA2I
Product Name Interval Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Timer Type Interval Interval Interval
Minimum 1 to 1023 seconds 1 seconds
Switch Type SolidState
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
24V AC/DC Repeat Cycle Timing Relay - 700-HV32CAU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 341373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details