TE Connectivity Time Delay Relays 1423179-4

Description
Configuration Features Multiple Timing Ranges : With Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .2 - 2 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 189.9 x 85.85 x 78.48 MM  [7.48 x 3.38 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .7 - 7 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On/Off-Delay Option : Plug-in Connectors Other Repeatability (Max) : ±15% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Request a Quote
Description
Configuration Features Multiple Timing Ranges : With Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .2 - 2 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 189.9 x 85.85 x 78.48 MM  [7.48 x 3.38 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .7 - 7 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On/Off-Delay Option : Plug-in Connectors Other Repeatability (Max) : ±15% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423179-4 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423179-4
Time Delay Relays 1423179-4
Configuration Features Multiple Timing Ranges : With Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : .2 - 2 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 189.9 x 85.85 x 78.48 MM  [7.48 x 3.38 x 3.09 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .7 - 7 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On/Off-Delay Option : Plug-in Connectors Other Repeatability (Max) : ±15% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75

Configuration Features


  • Multiple Timing Ranges : With

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : .2 - 2 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 189.9 x 85.85 x 78.48 MM  [7.48 x 3.38 x 3.09 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 125
  • Timing Range (Off-Time) (SEC) : .7 - 7

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Bracket

Operation/Application


  • Mode of Operation : On/Off-Delay
  • Option : Plug-in Connectors

Other


  • Repeatability (Max) : ±15%

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 75
Buy Now
Time Delay Relays - 1423179-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1423179-4
Time Delay Relays 1423179-4
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1423179-4 1423179-4
Product Name Time Delay Relays Time Delay Relays
Mounting Flange; Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1472973-1-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers