Through-hole-mountin
Hinges for a Sharp Snap Action
Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Tactile Switches TACTILE SWITCH
SWITCH PUSH SPST-NO 0.05A 24V
SWITCH, TACTILE SPST-NO 50mA PCB/PUSH-ON; Product Range:B3J Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Hinged Button; Actuating Force:127gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | B3J-6100 | SW826-ND | B3J-6100 | B3J-6100 | 89C4208 |
| Product Name | B3J Hinged Tactile Switch | Pushbutton Switches | Tactile Switches | Switches - Pushbutton Switches | Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components |
| Switch Dimensions | 10.3 x 12 x 18 mm | ||||
| Terminal Type | Through-hole mount | Straight PC Pins | Solder Pin | Through Hole | |
| Min. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1270 kg) | ||
| Max. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1325 kg) | |||
| Max. Mechanical Life | 3.00E6 Number of electrical operations | 3.00E6 Number of electrical operations |