Through-hole-mountin
Hinges for a Sharp Snap Action
Manufacturer: Omron
Win Source Part Number: 1150761-B3J-1000
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Pushbutton Switch SPST-NO Keyswitch Through Hole
Tactile Switches Tactile Swtch Hinged Lt Grey No LED
SWITCH PUSH SPST-NO 0.05A 24V
| Aratas America LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | B3J-1000 | 1150761-B3J-1000 | SW819-ND | B3J-1000 | B3J-1000 |
| Product Name | B3J Hinged Tactile Switch | Pushbutton Switches - B3J-1000 | Pushbutton Switches | Tactile Switches | Switches - Pushbutton Switches |
| Switch Dimensions | 10.3 x 12 x 18 mm | ||||
| Terminal Type | Through-hole mount | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1325 kg) | |||
| Max. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1325 kg) | |||
| Max. Mechanical Life | 3.00E6 Number of electrical operations | 3.00E6 Number of electrical operations |