TE Connectivity Pushbutton Switches 2-1977223-4

Description
SMT Sealed Tactile Sw
Request a Quote Datasheet
Description
SMT Sealed Tactile Sw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2-1977223-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1977223-4
Pushbutton Switches 2-1977223-4
SMT Sealed Tactile Sw

SMT Sealed Tactile Sw

Buy Now
Pushbutton Switches - 2-1977223-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1977223-4
Pushbutton Switches 2-1977223-4
6MM TACT SWITCH, SMT 160gf,

6MM TACT SWITCH, SMT 160gf,

Buy Now
Tactile Switches - 2-1977223-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
2-1977223-4
Tactile Switches 2-1977223-4
Tactile Switches 6MM ACTSMT 160gf TACT SWITCH

Tactile Switches 6MM ACTSMT 160gf TACT SWITCH

Buy Now Datasheet
Tactile Switch, 0.05A, 24Vdc, 160Gf, Smd Rohs Compliant Alcoswitch Te Connectivity - 70AH7287 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 160Gf, Smd Rohs Compliant Alcoswitch Te Connectivity
70AH7287
Tactile Switch, 0.05A, 24Vdc, 160Gf, Smd Rohs Compliant Alcoswitch Te Connectivity 70AH7287
TACTILE SWITCH, 0.05A, 24VDC, 160GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 160GF, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1977223-4 2-1977223-4 70AH7287
Product Name Pushbutton Switches Tactile Switches Tactile Switch, 0.05A, 24Vdc, 160Gf, Smd Rohs Compliant Alcoswitch Te Connectivity
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-949 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-7026-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers