TE Connectivity Switches - Tactile Switches 2-1825955-7

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Description
SWITCH TACTILE SPST-NO 0.05A 24V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
2-1825955-7
Switches - Tactile Switches 2-1825955-7
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 2-1825955-7
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-2046-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 1825027-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details