The KSC Series Tactile Switch (part number 27AC7159) is a sealed, surface mount device (SMD) designed for momentary action with a single pole, single throw (SPST) configuration. It operates at a maximum current of 50 mA and a maximum voltage of 32 VDC. The switch features a positive tactile feedback and is available with J bend or gullwing terminations. It is rated IP67 for dust and water resistance, making it suitable for applications in automotive, medical instruments, industrial electronics, and network infrastructure. The operating temperature range is from -40°C to 85°C for silver contacts and up to 125°C for gold contacts. The switch has a low contact resistance of ,â§ 100 mΩ and a dielectric strength of ,â 250 Vrms. It is packaged in tape and reel format for easy integration into automated assembly processes. The KSC Series is RoHS compliant and offers various actuator heights and types, allowing for customization based on specific project requirements.
TACTILE SWITCH, SPST-NO, 0.05A, 32V, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:3.5N; SWITCH TERMINALS:SMD; PRODUCT RANGE:KSC SERIES ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27AC7159 |
| Product Name | Tactile Switch, Spst-No, 0.05A, 32V, Smd; Illumination C&k Components |
| Approvals | RoHS |