Aratas America LLC KEYCAP 4MM SQ BLUE FITS 6MM SER B32-1040

Description
KEYCAP 4MM SQ BLUE FITS 6MM SER
Request a Quote
Description
KEYCAP 4MM SQ BLUE FITS 6MM SER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KEYCAP 4MM SQ BLUE FITS 6MM SER - B32-1040 - Heilind Electronics, Inc.
Wilmington, MA, United States
KEYCAP 4MM SQ BLUE FITS 6MM SER
B32-1040
KEYCAP 4MM SQ BLUE FITS 6MM SER B32-1040
KEYCAP 4MM SQ BLUE FITS 6MM SER

KEYCAP 4MM SQ BLUE FITS 6MM SER

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Touch Switches and Tactile Switches
Product Number B32-1040
Product Name KEYCAP 4MM SQ BLUE FITS 6MM SER
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 3-101-011-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W Sealed Tactile Switch - B3W-1152 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers