TE Connectivity Tactile Switches 1-1825027-2

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1-1825027-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1-1825027-2-ND
Tactile Switches 1-1825027-2-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 1-1825027-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1825027-2
Pushbutton Switches 1-1825027-2
THT Sealed Tactile Sw

THT Sealed Tactile Sw

Buy Now
Tactile Sw, Spst, 0.05A, 24Vdc, 260Gf Rohs Compliant Te Connectivity - 74AJ7340 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 24Vdc, 260Gf Rohs Compliant Te Connectivity
74AJ7340
Tactile Sw, Spst, 0.05A, 24Vdc, 260Gf Rohs Compliant Te Connectivity 74AJ7340
TACTILE SW, SPST, 0.05A, 24VDC, 260GF ROHS COMPLIANT: YES

TACTILE SW, SPST, 0.05A, 24VDC, 260GF ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1-1825027-2
Tactile Switches 1-1825027-2
Tactile Switches R/A TACT 260 PB SWITCH

Tactile Switches R/A TACT 260 PB SWITCH

Buy Now Datasheet
Switches - Tactile Switches 1-1825027-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1825027-2-ND 1-1825027-2 74AJ7340 1-1825027-2 1-1825027-2
Product Name Tactile Switches Pushbutton Switches Tactile Sw, Spst, 0.05A, 24Vdc, 260Gf Rohs Compliant Te Connectivity Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.11mm x 6.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Tact Switch
View Details
Light Touch Miniature Pushbutton - EB2085G-B-J33AEF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3J Hinged Tactile Switch - B3J-5400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers