SCHURTER Inc Switches - Tactile Switches 1301.932

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1301.9320
Switches - Tactile Switches 1301.9320
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range Schurter - 32C4759 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range Schurter
32C4759
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range Schurter 32C4759
TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40

TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40

Supplier's Site Datasheet
Tactile Switches - 1301.932 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1301.932
Tactile Switches 1301.932
Tactile Switches SHORT TRAVEL SWITCH 6X6, 12.5MM

Tactile Switches SHORT TRAVEL SWITCH 6X6, 12.5MM

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1301.9320
Tactile Switches 1301.9320
Tactile Switches LSH 6X6 SHORT TRAVEL SWITCH 12.5MM

Tactile Switches LSH 6X6 SHORT TRAVEL SWITCH 12.5MM

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1301.9320 32C4759 1301.932
Product Name Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range Schurter Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7020-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - SW1203CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers