Body Features Actuator Color : Blue Actuator Force : 280 G [9.87 - 17.63 OZ ] Actuator Material : PA6T Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : PA6T Cover Material : Stainless Steel Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver
Dimensions Product Length : 6.2 MM [.244 INCH ] Product Width : 6.2 MM [.244 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 24
Housing Features Low Profile : No
Industry Standards IP Rating : IP67
Packaging Features Packaging Method : Reel
Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Solder
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Actuator Color : Blue
- Actuator Force : 280 G [9.87 - 17.63 OZ ]
- Actuator Material : PA6T
- Actuator Orientation : Top
- Actuator Profile : Extended
- Case Color : Black
- Case Material : PA6T
- Cover Material : Stainless Steel
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- ESD Grounding Terminal : Without
- Ganged : Without
- Number of Actuators : Single
- Operating Function : Off (On)
- Support Bracket : Without
- Switch Feedback Type : Non-Tactile
Contact Features
- Contact Base Material : Stainless Steel
- Contact Current Rating (MAMP) : 50
- Switch Contact Plating Material : Silver
Dimensions
- Product Length : 6.2 MM [.244 INCH ]
- Product Width : 6.2 MM [.244 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 24
Housing Features
Industry Standards
Packaging Features
Product Type Features
- Actuator Style : Top Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Leg Style : Gull Wing
- Switch Connection Type : Solder
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]