Aratas America LLC B3F Tactile Switch B3F-3125

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Omron B3F series switch is a 6x6 mm tactile switch designed for through-hole mounting. It features a single pole, normally open (SPNO) configuration and is available in various operating forces, including 100 gf, 150 gf, 260 gf, and 500 gf. The switch is rated for a contact load of 50 mA at 24 VDC and has a mechanical durability of up to 1 million operations for the lower force models. It is RoHS compliant and offers gold-plated contacts for enhanced reliability in harsh environments, reducing the risk of corrosion and insulation failure. The switch is suitable for a range of applications where tactile feedback is required.

Datasheet Summary
Powered by GS/AI

The Omron B3F series switch is a 6x6 mm tactile switch designed for through-hole mounting. It features a single pole, normally open (SPNO) configuration and is available in various operating forces, including 100 gf, 150 gf, 260 gf, and 500 gf. The switch is rated for a contact load of 50 mA at 24 VDC and has a mechanical durability of up to 1 million operations for the lower force models. It is RoHS compliant and offers gold-plated contacts for enhanced reliability in harsh environments, reducing the risk of corrosion and insulation failure. The switch is suitable for a range of applications where tactile feedback is required.

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-3125 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-3125
B3F Tactile Switch B3F-3125
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW851-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW851-ND
Tactile Switches SW851-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - B3F-3125
1021573-B3F-3125
Tactile Switches - B3F-3125 1021573-B3F-3125
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1021573-B3F-3125 Packaging: Bulk Termination Style: PC Pin Features: Grounding Pin Mounting: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 7.30mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -25°C to 70°C Actuator Length, Right Angle: 3.85mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1021573-B3F-3125
Packaging: Bulk
Termination Style: PC Pin
Features: Grounding Pin
Mounting: Through Hole, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Side Actuated
Outline: 7.40mm x 7.30mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -25°C to 70°C
Actuator Length, Right Angle: 3.85mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3F-3125
Tactile Switches B3F-3125
Tactile Switches 3.85MM Tactile Switch 260GF

Tactile Switches 3.85MM Tactile Switch 260GF

Buy Now Datasheet
Switches - Tactile Switches - B3F-3125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-3125
Switches - Tactile Switches B3F-3125
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components - 89C4157 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components
89C4157
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components 89C4157
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:IP00RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:IP00RoHS Compliant: Yes

Supplier's Site
Switch, 6X6, Spno, Vertical; Product Range Omron - 83R9428 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6X6, Spno, Vertical; Product Range Omron
83R9428
Switch, 6X6, Spno, Vertical; Product Range Omron 83R9428
SWITCH, 6X6, SPNO, VERTICAL; Product Range:B3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, 6X6, SPNO, VERTICAL; Product Range:B3F Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - B3F-3125 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3F-3125
Tactile Switches B3F-3125
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-3125 SW851-ND 1021573-B3F-3125 B3F-3125 B3F-3125 89C4157 83R9428 B3F-3125
Product Name B3F Tactile Switch Tactile Switches Tactile Switches - B3F-3125 Tactile Switches Switches - Tactile Switches Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components Switch, 6X6, Spno, Vertical; Product Range Omron Tactile Switches
Switch Dimensions 7.85 x 7.3 x 7.4 mm 7.30mm x 6.25mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin Through Hole Through Hole PC Pin
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2549 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2549 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Mechanical Life 100000 Number of electrical operations 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers