JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches OFF-(ON) PC MOUNT FLAT BLUE CAP
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15KP-2G | JB15KP-2G | JB15KP-2G-ND | 2300-JB15KP-2G | JB15KP-2G | JB15KP-2G |
| Product Name | Low Profile Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1835 kg) |