SCHURTER Inc Pushbutton Switches 1241.1104.7097

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3675-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3675-ND
Pushbutton Switches 486-3675-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1104.7097
Pushbutton Switches 1241.1104.7097
Pushbutton Switches MCS18 MOM SWITCH

Pushbutton Switches MCS18 MOM SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.1104.7097
Switches - Pushbutton Switches 1241.1104.7097
SWITCH PUSH SPST-NO 125MA 48V

SWITCH PUSH SPST-NO 125MA 48V

Supplier's Site
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter - 23B6573 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter
23B6573
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter 23B6573
TACTILE SWITCH, SPST, 0.125A, 48V, PANEL; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.125A, 48V, PANEL; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 486-3675-ND 1241.1104.7097 1241.1104.7097 23B6573
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3915-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details