Littelfuse, Inc. 6.25A 600V Circuit Protection Fuse KLDR6.25TXP

Description
Fuse Class CC Slow Blow Acting 6.25A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR6.25TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR6.25TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CC Slow Blow Acting 6.25A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR6.25TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR6.25TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.25A 600V Circuit Protection Fuse
155-KLDR6.25TXP
6.25A 600V Circuit Protection Fuse 155-KLDR6.25TXP
Fuse Class CC Slow Blow Acting 6.25A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR6.25TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR6.25TXP can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 6.25A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR6.25TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR6.25TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - KLDR6.25TXP - 813392-KLDR6.25TXP - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLDR6.25TXP
813392-KLDR6.25TXP
Electrical, Specialty Fuses - KLDR6.25TXP 813392-KLDR6.25TXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 813392-KLDR6.25TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.25A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 813392-KLDR6.25TXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 300V
Response Time: Slow Blow
Approvals: CE, CSA, UL
Applications: Transformer Protection
Class: CC
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.25A
Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Buy Now
Electrical, Specialty Fuses - 5666-KLDR6.25TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLDR6.25TXP-ND
Electrical, Specialty Fuses 5666-KLDR6.25TXP-ND
6.25A 600V AC 300V DC Fuse Cartridge Holder

6.25A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-KLDR6.25TXP-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-KLDR6.25TXP-CHP
Electrical, Specialty Fuses 1294-KLDR6.25TXP-CHP
FUSE CRTRDGE 6.25A 600VAC/300VDC

FUSE CRTRDGE 6.25A 600VAC/300VDC

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR6.25TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR6.25TXP
Circuit Protection - Electrical, Specialty Fuses KLDR6.25TXP
FUSE CRTRDGE 6.25A 600VAC/300VDC

FUSE CRTRDGE 6.25A 600VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-KLDR6.25TXP 813392-KLDR6.25TXP 5666-KLDR6.25TXP-ND KLDR6.25TXP
Product Name 6.25A 600V Circuit Protection Fuse Electrical, Specialty Fuses - KLDR6.25TXP Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers