Littelfuse, Inc. Electrical, Specialty Fuses KLDR015.T

Description
15A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote
Description
15A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse KLDR Series Fuse, rated at 15A and 600V, is a time-delay fuse designed for protecting control transformers and inductive components that experience high magnetizing currents during the initial half-cycle. It is suitable for use in motor branch circuits containing IEC or NEMA rated motor controllers or contactors. This fuse has a voltage rating of 600 VAC and 300 VDC, with an interrupting rating of 200 kA rms symmetrical for AC and 20 kA for DC applications. The compact size measures 10.3mm x 38.1mm (approximately 13/32" x 1-1/2"). The fuse is UL Listed and CSA Certified, ensuring compliance with relevant safety standards.

Datasheet Summary
Powered by GS/AI

The Littelfuse KLDR Series Fuse, rated at 15A and 600V, is a time-delay fuse designed for protecting control transformers and inductive components that experience high magnetizing currents during the initial half-cycle. It is suitable for use in motor branch circuits containing IEC or NEMA rated motor controllers or contactors. This fuse has a voltage rating of 600 VAC and 300 VDC, with an interrupting rating of 200 kA rms symmetrical for AC and 20 kA for DC applications. The compact size measures 10.3mm x 38.1mm (approximately 13/32" x 1-1/2"). The fuse is UL Listed and CSA Certified, ensuring compliance with relevant safety standards.

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1822-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1822-ND
Electrical, Specialty Fuses F1822-ND
15A 600V AC 300V DC Fuse Cartridge Holder

15A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR015.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLDR015.T
Circuit Protection - Electrical, Specialty Fuses KLDR015.T
FUSE CARTRIDGE 15A 600VAC/300VDC

FUSE CARTRIDGE 15A 600VAC/300VDC

Supplier's Site
Fuse, 15A, 600V, Time Delay; Product Range Littelfuse - 20C2896 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 600V, Time Delay; Product Range Littelfuse
20C2896
Fuse, 15A, 600V, Time Delay; Product Range Littelfuse 20C2896
FUSE, 15A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 15A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F1822-ND KLDR015.T 20C2896
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 15A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers