Littelfuse, Inc. Electrical, Specialty Fuses - KLDR007.TXP KLDR007.TXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 814423-KLDR007.TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 814423-KLDR007.TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - KLDR007.TXP - 814423-KLDR007.TXP - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLDR007.TXP
814423-KLDR007.TXP
Electrical, Specialty Fuses - KLDR007.TXP 814423-KLDR007.TXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 814423-KLDR007.TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 7A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 814423-KLDR007.TXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 300V
Response Time: Slow Blow
Approvals: CE, CSA, UL
Applications: Transformer Protection
Class: CC
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Buy Now
Singapore, Singapore
7A 600V Circuit Protection Fuse
155-KLDR007.TXP
7A 600V Circuit Protection Fuse 155-KLDR007.TXP
Fuse Class CC Slow Blow Acting 7A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR007.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR007.TXP can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 7A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR007.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR007.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-KLDR007.TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLDR007.TXP-ND
Electrical, Specialty Fuses 5666-KLDR007.TXP-ND
7A 600V AC 300V DC Fuse Cartridge Holder

7A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR007.TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR007.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR007.TXP
FUSE CARTRIDGE 7A 600VAC/300VDC

FUSE CARTRIDGE 7A 600VAC/300VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 814423-KLDR007.TXP 155-KLDR007.TXP 5666-KLDR007.TXP-ND KLDR007.TXP
Product Name Electrical, Specialty Fuses - KLDR007.TXP 7A 600V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuse - 44262507 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details