Littelfuse, Inc. Electrical, Specialty Fuses KLDR003.T

Description
3A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1067-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1067-ND
Electrical, Specialty Fuses F1067-ND
3A 600V AC 300V DC Fuse Cartridge Holder

3A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
3A 600V Circuit Protection Fuse
155-KLDR003.T
3A 600V Circuit Protection Fuse 155-KLDR003.T
Fuse Class CC Slow Blow Acting 3A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR003.T can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 3A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR003.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1382421-KLDR003.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1382421-KLDR003.T
Circuit Protection - Electrical, Specialty Fuses 1382421-KLDR003.T
Win Source Part Number: 1382421-KLDR003.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® KLDR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Transformer Protection Class: CC Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 3A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CE, CSA, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1382421-KLDR003.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® KLDR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Transformer Protection
Class: CC
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 3A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CE, CSA, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse - 18M9121 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse
18M9121
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse 18M9121
FUSE, 3A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

FUSE, 3A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Slow Blow RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLDR003.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLDR003.T
Circuit Protection - Electrical, Specialty Fuses KLDR003.T
FUSE CARTRIDGE 3A 600VAC/300VDC

FUSE CARTRIDGE 3A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1067-ND 155-KLDR003.T 1382421-KLDR003.T 18M9121 KLDR003.T
Product Name Electrical, Specialty Fuses 3A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 3A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data