Class CC Time-Delay Fuses Product overview: KLDR.500HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.500HXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339748-KLDR.500HXP
Category: Circuit Protection - Electrical, Specialty Fuses
Series: POWR-GARD® KLDR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Transformer Protection
Class: CC
Standard Package: 100
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CE, CSA, UL
California Prop 65: Warning Information
500mA 600V AC 300V DC Fuse Cartridge Holder
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-KLDR.500HXP | 1339748-KLDR.500HXP | 5666-KLDR.500HXP-ND |
| Product Name | Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL; CSA |