Littelfuse, Inc. Electrical, Specialty Fuses KLDR.200TXP

Description
200mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
200mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLDR.200TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLDR.200TXP-ND
Electrical, Specialty Fuses 5666-KLDR.200TXP-ND
200mA 600V AC 300V DC Fuse Cartridge Holder

200mA 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - KLDR.200TXP - 810226-KLDR.200TXP - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLDR.200TXP
810226-KLDR.200TXP
Electrical, Specialty Fuses - KLDR.200TXP 810226-KLDR.200TXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 810226-KLDR.200TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 200mA Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 810226-KLDR.200TXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 300V
Response Time: Slow Blow
Approvals: CE, CSA, UL
Applications: Transformer Protection
Class: CC
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA
Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Buy Now
Singapore, Singapore
Circuit Protection Fuse
155-KLDR.200TXP
Circuit Protection Fuse 155-KLDR.200TXP
Class CC Time-Delay Fuses Product overview: KLDR.200TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.200TXP can be used for catalog matching and distributor lookup.

Class CC Time-Delay Fuses Product overview: KLDR.200TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.200TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR.200TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR.200TXP
Circuit Protection - Electrical, Specialty Fuses KLDR.200TXP
FUSE CRTRDGE 200MA 600VAC/300VDC

FUSE CRTRDGE 200MA 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-KLDR.200TXP-ND 810226-KLDR.200TXP 155-KLDR.200TXP KLDR.200TXP
Product Name Electrical, Specialty Fuses Electrical, Specialty Fuses - KLDR.200TXP Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details