Littelfuse, Inc. UL Class J Time-Delay Fuses JTD500

Description
JTD500 is a Class J fuse with an ampere rating of 500 and knife-blade-style construction.
Datasheet
Description
JTD500 is a Class J fuse with an ampere rating of 500 and knife-blade-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class J Time-Delay Fuses - JTD500 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class J Time-Delay Fuses
JTD500
UL Class J Time-Delay Fuses JTD500
JTD500 is a Class J fuse with an ampere rating of 500 and knife-blade-style construction.

JTD500 is a Class J fuse with an ampere rating of 500 and knife-blade-style construction.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number JTD500
Product Name UL Class J Time-Delay Fuses
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002621013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VJT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 500 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers