Fuse Class T Fast Acting 350A 300V Bolt Plug 21 X 33.3mm CSA/UL Product overview: JLLN350.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, 300V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-JLLN350.X can be used for catalog matching and distributor lookup.
350A 300V AC 125V DC Fuse Cartridge Bolt Mount
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1055918-JLLN350.X
Packaging: Bulk
Current Rating: 350A
Fuse Type: Cartridge
Voltage Rating - AC: 300V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Approvals: CE, CSA, UL
Applications: Electrical, Industrial
Class: T
Mounting: Bolt Mount
Categories: Circuit Protection
Status: Active
Dimension: 1.311" Dia x 0.827" L (33.30mm x 21.00mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-JLLN350.X | 5666-JLLN350.X-ND | 1055918-JLLN350.X |
| Product Name | 350A 300V Circuit Protection Fuse | Electrical, Specialty Fuses | Electrical, Specialty Fuses - JLLN350.X |
| Approvals / Standards | RoHS | UL; CSA | |
| Rated Voltage | 125 volts | 300 volts | |
| Rated Current | 350 amps | 350 amps | 350 amps |