The JLLN series from Littelfuse are less than 1/3 the size of comparable Class R fuses and are generally used for short circuit protection of drives and surge sensitive components.
Features:. Extremely current-limiting. Compact design. 200kA Interrupting Rating
Current Rating = 200A
Fuse Speed = F, T
Overall Length = 61.9mm
Series = JLLN
200A 300V AC 125V DC Fuse Cartridge Bolt Mount
POWER FUSE, FAST ACTING, 200A, 300VAC; Product Range:-; Fuse Current:200A; Voltage Rating VAC:300V; Voltage Rating VDC:125V; Fuse Size Metric:27mm x 61.9mm; Fuse Size Imperial:1-1/16" x 2-7/16"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 8768293 | F11993-ND | 02B7821 |
Product Name | Electrical, Specialty Fuses | Power Fuse, Fast Acting, 200A, 300Vac; Product Range Littelfuse | |
Rated Current | 200 amps | 200 amps | 200 amps |
Fuse Type | Blade | ||
Mounting | Bolt Mount | ||
Approvals / Standards | UL; CSA | RoHS |