Littelfuse, Inc. UL Class T Fast-Acting Fuse JLLN1100

Description
JLLN1100 is a Class T fuse with an ampere rating of 1100 and knife-blade-style construction.
Datasheet
Description
JLLN1100 is a Class T fuse with an ampere rating of 1100 and knife-blade-style construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class T Fast-Acting Fuse - JLLN1100 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class T Fast-Acting Fuse
JLLN1100
UL Class T Fast-Acting Fuse JLLN1100
JLLN1100 is a Class T fuse with an ampere rating of 1100 and knife-blade-style construction.

JLLN1100 is a Class T fuse with an ampere rating of 1100 and knife-blade-style construction.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number JLLN1100
Product Name UL Class T Fast-Acting Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002635015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details