Littelfuse, Inc. Electrical, Specialty Fuses JLLN050.T

Description
50A 300V AC 160V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
50A 300V AC 160V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-JLLN050.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-JLLN050.T-ND
Electrical, Specialty Fuses 5666-JLLN050.T-ND
50A 300V AC 160V DC Fuse Cartridge Holder

50A 300V AC 160V DC Fuse Cartridge Holder

Buy Now Datasheet
Industrial Fuse; Product Range Littelfuse - 14C7270 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse; Product Range Littelfuse
14C7270
Industrial Fuse; Product Range Littelfuse 14C7270
INDUSTRIAL FUSE; Product Range:POWR-T JLLN Series; Fuse Current:50A; Voltage Rating VAC:300VAC; Voltage Rating VDC:160VDC; Fuse Size Metric:14.3mm x 22.2mm; Fuse Size Imperial:9/16" x 7/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

INDUSTRIAL FUSE; Product Range:POWR-T JLLN Series; Fuse Current:50A; Voltage Rating VAC:300VAC; Voltage Rating VDC:160VDC; Fuse Size Metric:14.3mm x 22.2mm; Fuse Size Imperial:9/16" x 7/8"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-JLLN050.T-ND 14C7270
Product Name Electrical, Specialty Fuses Industrial Fuse; Product Range Littelfuse
Approvals / Standards CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details