Littelfuse, Inc. 250A Circuit Protection Fuse JCAS030.X

Description
Bolt-On Fuse with High Current Protection up to 250A Product overview: JCAS030.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS030.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bolt-On Fuse with High Current Protection up to 250A Product overview: JCAS030.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS030.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250A Circuit Protection Fuse
139-JCAS030.X
250A Circuit Protection Fuse 139-JCAS030.X
Bolt-On Fuse with High Current Protection up to 250A Product overview: JCAS030.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS030.X can be used for catalog matching and distributor lookup.

Bolt-On Fuse with High Current Protection up to 250A Product overview: JCAS030.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JCAS030.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5241-ND - DigiKey
Thief River Falls, MN, United States
30A 32V AC 32V DC Fuse Automotive Holder Auto Link

30A 32V AC 32V DC Fuse Automotive Holder Auto Link

Buy Now
Circuit Protection - Fuses - JCAS030.X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
JCAS030.X
Circuit Protection - Fuses JCAS030.X
FUSE AUTO 30A 32VAC 32VDC

FUSE AUTO 30A 32VAC 32VDC

Supplier's Site
LF Fuses - JCAS030.X - Galco Industrial Electronics
Madison Heights, MI, United States
LF Fuses
JCAS030.X
LF Fuses JCAS030.X
FUSE JCASE 32V S/B BOX 30A

FUSE JCASE 32V S/B BOX 30A

Supplier's Site
Cartridge Fuse; Blow Characteristic Littelfuse - 27C9219 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Blow Characteristic Littelfuse
27C9219
Cartridge Fuse; Blow Characteristic Littelfuse 27C9219
CARTRIDGE FUSE; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:Slo-Blo JCASE Series; Voltage Rating VAC:32V RoHS Compliant: Yes

CARTRIDGE FUSE; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:Slo-Blo JCASE Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-JCAS030.X F5241-ND JCAS030.X JCAS030.X 27C9219
Product Name 250A Circuit Protection Fuse Fuses Circuit Protection - Fuses LF Fuses Cartridge Fuse; Blow Characteristic Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VDC series - VDC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 100 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details