The IXTT220N20X4HV is an N-channel enhancement mode MOSFET designed for high-power switching applications such as switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-268HV case with a weight of 4 g. The device has a drain-source breakdown voltage of 200 V, a continuous drain current of 220 A at 25°C, and a maximum on-resistance of 5.5 mΩ at 10 V gate voltage and 110 A drain current. It is avalanche-rated with an energy rating of 900 mJ and operates over a junction temperature range of -55°C to 175°C. The package offers low inductance and low RDS(on), enabling high power density and efficient switching. The thermal resistance from junction to case is 0.19 °C/W.
The new 200V X4 Ultra Junction MOSFETs are designed with the latest Ultra Junction technology for high efficiency power applications. They are available in TO-247 and TO-268HV Packages. They offer lower RDS(on) simultaneously with reduced gate and output charges, which allows for more efficient switching at given frequency. Low Gate Charge Low RDS(on) Low RthJC 175°C Operating Temperature High Avalanche rating (900mJ - 1J)
Trans MOSFET N-CH 200V 220A 3-Pin(2+Tab) TO-268HV Product overview: IXTT220N20X4HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 220A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 220A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTT220N20X4HV can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 200V, 220A, TO-268HV ROHS COMPLIANT: YES
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTT220N20X4HV | 278-IXTT220N20X4HV | 62AJ4096 |
| Product Name | 135V - 200V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | 200V 220A MOSFET Transistor | Mosfet, N-Ch, 200V, 220A, To-268Hv Rohs Compliant Littelfuse |
| Polarity | N-Channel | ||
| Package Type | TO-268HV | TO-3 | |
| MOSFET Operating Mode | Enhancement |